IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > media players > D-link DSM-510

High-Definition Media Player

Brand: D-link
Product code: DSM-510
EAN/UPC code: 790069306464, 0790069298455
Category: media players 
Release date: 09 Aug 2007
Info modified on: 19 Aug 2008 17:22:07
Warranty: 1 year
 PDF specs

High-Definition Media Player
DSM-510 D-link
60k

36k
39k
36k

With the D-Link MediaLounge™ High-Definition Media Player (DSM-510) enjoy high-definition (HD) video, music, photos, and slide shows streamed from a PC to your home entertainment system. The DSM-510 is verified to take advantage of the benefits of the Intel® Viiv™ technology platform. The D-Link MediaLounge High-Definition Media Player, working together with your Intel® Viiv™ technology-based ... More>>>

Specs
Alternatives
Options
Connectivity
Connectivity technology Wired & Wireless
Ethernet LAN (RJ-45) ports quantity 1
Audio (L,R) out 1
HDMI ports quantity 1
DC-in jack
USB 2.0 ports quantity 1
Composite video out
Networking
Networking features Fast Ethernet, WLAN
Ethernet/LAN connection
Supported network protocols HTTP, TCP/IP
Wireless LAN features
Security algorithm supported 64/128-bit WEP, WPA-PSK, WPA2-PSK,
Frequency band 2.4 - 2.5 GHz
Antenna gain level 2 dBi
Wireless Universal Plug & Play (UPnP)
WLAN connection
Wireless LAN data transfer rate (max) 54 Mbit/s
Video
Video compression formats MPEG-1, MPEG-2, MPEG-4, WMV9, XviD, AVI, DVR-MS
Audio
MP3 bit rates < 360 kbps
Audio compression formats WMA & AIFF, MP3, WAV, OGG
Still image
Supported image formats JPEG, JPEG2000, TIFF, BMP, PNG, GIF
System requirements
Compatible operating systems Windows® XP/2000
Minimum hard disk space 100 MB
Minimum RAM 512 MB
Minimum processor 1.0 GHz
CD-ROM drive required
Energy management
Power requirements 5V, 3A
Certificates
Compliance industry standards IEEE 802.11g
Certification FCC Class B, CSA
Environmental conditions
Storage temperature range (T-T) -25 - 55 °C
Operating temperature range (T-T) 0 - 45 °C
Operating humidity range 10 - 95 %
Colour
Colour of product White
Operating system/software
Bundled software
Management features
Handheld remote control
Packaging content
Cables included CAT 5 Ethernet
AV CVBS
14 offers, from 142.00