IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > loudspeakers > Canyon CN-PSP1

Portable Stereo Speakers

Brand: Canyon
Product code: CN-PSP1
EAN/UPC code: 8717371843564
Category: loudspeakers 
Release date: 08 May 2006
Info modified on: 21 Aug 2008 21:21:39
Portable Stereo Speakers
CN-PSP1 Canyon
190k

Portable stereo speakers for MP3 Player (two stereo input jacks, specially designated double-side input plug, USB output connector, stereo output jack).

Specs
Alternatives
Options
Loudspeakers
Type Portable speakers
Satellites RMS power 2x 1.5 W
Audio
Audio channels 2.0
Audio output Stereo
RMS rated power 3 W
Impedance 8 Ω
Frequency response 100 - 20000 Hz
Connectivity
I/O ports Line-in
Headphones out (3.5mm)
Connectivity
Connector(s) Stereo Mini (3.5mm)
Colour
Colour of product White
Weight & dimensions
Dimensions W x D x H 160 x 280 x 100 mm
Weight 260 g
Material
Material ABS Plastic
2 offers, from €14.54