IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > telephones > Philips CD4453S/22

CD4453S Cordless phone answer machine

Brand: Philips
Product code: CD4453S/22
EAN/UPC code:
Product family: %%family_name%%
Category: telephones 
Call your friends, business parners or customers with one of these great telephones!
Release date: 04 May 2007
Info modified on: 29 Jun 2009 09:20:02
 PDF specs

Cordless phone answer machine
CD4453S/22 Philips
1166k

With voice clarity as clear as a face to face conversation, the CD4 series puts the emotion back into a call. HD sound brings people and their feelings closer together.

Never miss a call
-Digital answering machine
-15-minute recording time
-Message-counter on Base

Natural voice clarity
-HD sound
-Speakerphone - Talk handsfree

Pure convenience
-High contrast 2-line ... More>>>

Specs
Alternatives
Options
Technical details
Type DECT
Backlit keypad Yes (Blue)
Dialing Tone
Pulse
Alarm clock
Base station keys Answering machine keys
Paging key
Number of colours Black & White
Number of colours
Maximum number of viewable colors.
Black & White
Ease of use Keypad Lock
Menu Control
Handset ringers Polyphonic
Functions Babysit function
Baby Call
Phone features
Speakerphone Yes
Multi base capability 4
Multi handset capability Up to 5 handsets
VIP group with own melody Yes, 3 groups
Paging function
VIP group function
Polyphonic ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Message counter on base Yes
Call management
Conference call capability
Caller ID Yes
Call log entries 50
Explicit call transfer
Call waiting
Caller ID on call waiting Yes
Call management Call Waiting
Caller ID
Conference Call
Explicit Call Transfer
Microphone mute
Management features
Volume control Volume Control up/down
Memory
Phonebook capacity 100 names and numbers
Answering machine
Recording time Up to 15min.
Answering machine
Integrated answering machine
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
Dot-Matrix
STN
Display number of lines 2
Backlight colour Blue
Backlight yes
Display number of colours
Maximum number of viewable colors.
Black & White
Connectivity
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Yes
Wireless connections
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Networking
Antenna Integrated on base
Integrated on handset
Weight & dimensions
Base dimensions 116 x 110 x 81 mm
Handset dimensions 46 x 26 x 160 mm
System requirements
Mac compatibility
Compatibility GAP
Energy management
Battery type
Description of battery supplied with the product
Rechargeable
AAA NiMH
Talk time
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
Up to 12 hours
Standby time Up to 150 hours
Number of batteries supported 2 per handset
Battery performance 750 mAh
Battery technology Nickel Metal Hydride
Power requirements AC 220-240V - 50Hz
Illumination/Alarms
Battery charging indication Yes
Alarms
Description of notifications systems and characteristics of the product
Alarm Clock
Signal strength indication yes
28 offers, from €67.95  

Product comments
ban_sudip
2009-01-29 11:20:36
Hi, I would like to know whether CD4453S can be used in India or not.If so then I'll immediately order one.I'll get it delivered in Netherlands as I'm in netherlands now but will be going back to India and using this phone there. Thnx , Sudip Banerjee +31-611876018

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box