IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > notebooks/laptops > Belinea 317693

c.book 1541

Brand: Belinea
Product code: 317693
EAN/UPC code:
Category: notebooks/laptops 
Release date: 20 Feb 2008
Info modified on: 21 Aug 2008 21:21:39
317693 Belinea

Specs
Alternatives
Options
Processor
Processor clock speed 1730 MHz
Processor family Intel Celeron M
Processor Celeron P530
Disk drive
Hard disk drive capacity 80 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display resolution 1280 x 800 pixels
Memory
Internal memory 1024 MB
Internal memory type DDRII 667
Storage media
Compatible memory cards SD/MMC/MS/MS-Pro
Card reader integrated
Optical drive
Optical drive type DVD +/- RW
Camera
Camera included
Networking
Internal modem
Networking features 10/100 Mb/s
Wireless technology IEEE 802.11 B/G
Modem speed 56 Kbit/s
Bluetooth
Operating system/software
Operating system provided Windows XP Home Edition
Connectivity
ExpressCard slot
Ethernet LAN (RJ-45) ports quantity 1
TV out port
USB 2.0 ports quantity 4
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Weight & dimensions
Weight 2600 g
Technical details
Type PC
Pointing device Touchpad
Expansion slots 2 PCI-E x 1