A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive.
Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Release date: 04 Oct 2005
Info modified on: 27 May 2009 10:29:24
Product views: 0
This statistic is based on the
6819
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
04 Oct 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6328
free Open ICEcat users .
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive.
Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
The LCD/Plasma ceiling support features a ceiling mounting plate, 80 cm extension tube and turn & tilt unit. NOT including interface FAU 3150 or FAU 3125. Suitable for displays up to 65".
The LCD/Plasma ceiling support is a set consisting of the PFA 9005 ceiling mounting plate, the PFA 9015 80cm extension tube and the PFA 9001 turn & tilt unit. Depending on the display you can add the universal ...
More>>>
The LCD/Plasma ceiling support features a ceiling mounting plate, 80 cm extension tube and turn & tilt unit. NOT including interface FAU 3150 or FAU 3125. Suitable for displays up to 65".
The LCD/Plasma ceiling support is a set consisting of the PFA 9005 ceiling mounting plate, the PFA 9015 80cm extension tube and the PFA 9001 turn & tilt unit. Depending on the display you can add the universal LCD/Plasma interface FAU 3125 or FAU 3150. Thanks to the patented CIS® Cable Inlay System the cables can be needly hidden in the tube. The Autolock® locking system locks the interface onto the support and prevents the display from falling of the turn&tilt unit when accidently lifted. The optional lock PFA 9008 blocks the locking system, hence preventing theft.
- 80 cm extension tube PFA 9015 - Autolock® locking system - Ceiling plate PFA 9005 - CIS® Cable Inlay System - NOT INCLUDING interface FAU 3125 or FAU 3150 - Turn & tilt unit PFA 9001
<<<Less