A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
The AXIS 211 Network Camera is designed for professional indoor and outdoor security surveillance and remote monitoring. It provides superior image quality using progressive scan and offers built-in support for Power over Ethernet, motion detection and advanced event management. The Videotec Verso Housing protects the AXIS 211 Network Camera against outdoor and other adverse conditions, including vandalism.
Specs
Alternatives
Options
Video
Digital video capture speed
30 fps
Maximum resolution
640 x 480 pixels
Image sensor
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
Optical sensor size
1/4 "
Memory
Flash memory
4 MB
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
16 MB
Networking
Networking features
10BaseT/100BaseTX Ethernet (RJ-45)
Technical details
Data compression
Motion JPEG, MPEG-4
Light sensitivity
0.75 - 500 000 lux
Compression chip
AXIS ARTPEC-2
System requirements
Minimum processor
Pentium III
Minimum RAM
128 MB
System requirements
Minimum system requirements
AGP Windows - Internet Explorer 5.x / Mozilla 1.4 Linux - Mozilla 1.4 Mac OS X - Mozilla 1.4/Netscape 7.1
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, 2000, NT4.0, ME, 98, Linux, Mac OS X
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
345 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.