|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Digital video capture speed |
30 fps |
| Maximum resolution |
640 x 480 pixels |
| Colour |
 |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/5 - 1/10000 s
|
| Tilt angle |
105 ° |
| Pan range |
140 ° |
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
RJ-45
|
| Flash memory |
8 MB |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| Management platform |
SNMPv1/v2c/v3 |
| Networking features |
10BaseT/100BaseTX Ethernet |
| Supported protocols |
IPv4, TCP, ICMP, ARP, RTSP, RTP, RTCP, UDP, IGMP, DHCP, DNS, DynDNS, SOCKS, NTP, UPnP, Bonjour, HTTP, HTTPS, SSL/TLS, SNMPv1/v2c/v3 (MIB-II), SMTP, FTP |
| Security features |
multi-level password protection, IP address filtering, HTTPS encryption |
|
| Data compression |
Motion JPEG, MPEG-4 |
| Min illumination |
10 lux |
| Minimum processor |
Pentium III 500 Mhz |
| Minimum RAM |
128 MB |
| Minimum system requirements |
AGP card + Direct Draw, 32 MB RAM DirectX 9.0+ |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, 2000
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
504 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
144 x 132 x 78 mm
|
| Power requirements |
4.9 - 5.1 V DC |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
3.6 W
|
| Operating temperature range (T-T) |
5 - 40 °C |
| Operating humidity range |
20-80 % |
|
|
|
|
|
|
|
|
|
|
|