| Digital video capture speed |
30 fps |
| Maximum resolution |
640 x 480 pixels |
| Resolution |
640 x 480 - 160 x 120 pixels |
| Viewing angle, horizontal |
27-67 ° |
| Colour |
 |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
2 - 1/12500 s
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
3.0 - 8.0 mm, F1.0, DC-iris, CS
|
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
RGB CCD
|
| Optical sensor size |
1/4 " |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
RJ-45
|
| Flash memory |
4 MB |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
|
Supported network protocols
|
|
Network protocols tested as compatible with this product
IPv4/v6, HTTP, HTTPS, SNMPv1/v2c/v3 (MIB-II), SSL/TLS*, TCP, QoS, RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, ICMP DHCP, UPnP, Bonjour, ARP, DNS, DynDNS, SOCKS, IEEE802.1X
|
| Security features |
IP adress filtering |
|
| Data compression |
Motion JPEG, MPEG-4 |
| Min illumination |
0.75 lux |
| Minimum processor |
Pentium III 500 Mhz |
| Minimum RAM |
128 MB |
| Minimum system requirements |
AGP 32 Mb DirectDraw Internet explorer 5.0 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, 2000, NT, ME, 98
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
345 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
38x95x178 mm
|
| Power requirements |
7-20 V DC max 7 W, PoE IEEE802.3af Class 2 |
| Operating temperature range (T-T) |
5 - 45 °C |
| Operating humidity range |
20-80 % |
|