A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
The AXIS 206 Network Camera offers a cost-effective, indoor camera solution for remote monitoring and security surveillance over a local area network or the Internet. The camera is ideal for use in small and mid-sized businesses and homes.
Small enough to fit in the palm of your hand, the AXIS 206 delivers crisp and clear images using progressive scan CMOS image sensors and advanced signal
...
More>>>
processing techniques. The AXIS 206 provides Motion JPEG images at up to 30 frames per second in all resolutions up to VGA 640x480 pixels. It can operate in light conditions as low as 4 lux.
The AXIS 206 is easy to set up and use. It comes with the free AXIS Internet Dynamic DNS Service, a multilingual product interface, a built-in Web server for remote viewing and management, and the AXIS Camera Explorer software for multi-camera management on a PC or PDA. For more video and alarm management features, a wide range of application software is available from Axis and its Application Development Partners worldwide.
Features: Superior image quality using advanced video processing and the latest high quality, progressive scan CMOS image sensor, which works in light conditions down to 4 lux at 8 frames per second
Up to 30 frames per second in all resolutions ranging up to 640x480
Built-in Web server enables the use of a standard Web browser for viewing and management
Up to 10 viewers can directly access the camera simultaneously
Security: multi-user level password protection to restrict camera access
AXIS Camera Explorer application software included for easy viewing, management and recording
<<<Less
Specs
Alternatives
Options
Video
Digital video capture speed
30 fps
Maximum resolution
640 x 480 pixels
Camera
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
0.3 MP
Lens system
Lens
4 mm
Image sensor
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
Optical sensor size
1/4 "
Connectivity
I/O ports
An interface on a device to which you can connect another device.
10/100 (RJ-45) Ethernet Power adapter
Memory
Flash memory
4 MB
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
16 MB
Networking
Supported protocols
HTTP, FTP, NTP
Security
Security features
Multi user level password protection
Technical details
Data compression
JPEG compression chip
Light sensitivity
4-10 000 lux
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP/2000/NT4.0/ME Linux Mac OS X
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
177 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.