Start
> notebooks/laptops
> Acer LX.TKT0X.119
|
 |
TravelMate 5520-6A1G16Mi |
|
Brand: Acer
Product code: LX.TKT0X.119
EAN/UPC code: 0099802246198
|
Category: notebooks/laptops
|
|
|
|
|
Release date: 26 Aug 2007
Info modified on: 21 Aug 2008 21:21:39
Legitimate Windows Vista® Home Premium, AMD Athlon™ 64 X2 Dual-Core processor TK55 (1.8GHz), 15.4TFT WXGA, 1024MB DDR II RAM (2x 512), 160GB HDD (5400rpm S-ATA), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem Gigabit & Wireless Lan 802.11b/g, ATI Radeon™ Xpress 1250 shared, 5-in-1 card reader, 0.3MP CrystalEye
|
|
|
|
|
|
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
|
 |
 |
 |
|
|
The Acer TravelMate 5520 notebook has been developed with companies that are striving to stay ahead of the competition in mind. Powered by the latest AMD Turion™ 64 X2 Mobile Technology, it combines Dual Core performance with all the latest developments in notebook technology, 15.4” TFT panel with optional integrated Acer CrystalEye camera, full wireless and wired connectivity and a complete suite
...
More>>>
of productivity-enhancing tools (Empowering Technology). The TravelMate 5520 clearly demonstrates Acer’s ongoing commitment to provide products that enable users to achieve their goals.
Design and Performance Equipped with the powerful AMD Turion™ 64 X2 Dual Core processor and a choice between shared graphics or the latest ATI Radeon® X2400XT graphic cards with up to 256MB of dedicated VRAM you will have all the power you need for all today’s business demands. Complete Connectivity The TravelMate 5520 offers you full wireless connectivity, enhanced by Acer SignalUp technology for increased speed and stability of your wireless connection, while the Gigabit ethernet card facilitates high bandwidth and massive download potential for all web based applications. Additional the TravelMate 5520 can be equipped with an optional Bluetooth 2.0 module with Enhanced Data Rate allowing you to connect to your Personal Area Network or your business cell phone.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1800 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
AMD Athlon
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Athlon 64 X2 TK55
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
160 GB
|
| Hard disk interface |
SATA |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
15.4 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
WXGA TFT LCD
|
|
Display resolution
|
|
Resolution of the display for the system
1280 x 800 pixels
|
|
Number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
so-DIMM
|
| Internal memory type |
DDR2 SDRAM |
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2 x 512 MB
|
| Maximum internal memory |
2 GB |
| Compatible memory cards |
SD/MMC/MS/MS Pro/xD |
| Graphic adapter |
ATI Radeon Xpress 1250 |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
896 MB
|
|
Optical drive type
|
|
Type of the optical drive
DVD±RW DL
|
| Built-in microphone |
 |
| Audio system |
MS-Sound |
| Number of built-in speakers |
2 |
| Keyboard function keys |
12 |
| Keyboard number of keys |
88 / 89 |
| Camera included |
 |
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
0.3 MP
|
| Internal modem |
 |
| Networking features |
Gigabit Ethernet |
| Wake-on-Ring ready |
 |
| Wireless technology |
IEEE 802.11b/g |
| Modem speed |
56 Kbit/s |
| Modem type |
ITU V.92 |
| Wake-on-LAN ready |
 |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Wireless LAN data transfer rate (max) |
54 Mbit/s |
| Operating system provided |
Windows Vista Home Premium Edition |
|
| Bundled software |
Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings Management), Acer GridVista™, Acer Launch Manager, Adobe® Reader®, CyberLink® PowerDVD®, NTI CD Maker™, NTI Shadow™ |
| Battery technology |
Lithium-Ion |
|
Battery life
|
|
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
2.5 h
|
| Number of battery cells |
6 pcs |
| ExpressCard slot |
 |
| VGA (D-Sub) ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| IEEE 1394/Firewire ports quantity |
1 |
|
TV out port
|
|
Description of TV Out port
S-Video
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
|
| Modem (RJ-11) ports |
1 |
| Speaker/ headphone/ line-out jack |
 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| DC-in jack |
 |
| DVI port |
 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
| CardBus PCMCIA slots quantity |
1 |
| SmartCard slot |
 |
| CardBus PCMCIA slot type |
Type II |
| TV in port |
 |
| Port replicator |
 |
| Cable lock slot |
Kensington |
| BIOS password |
 |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2880 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
360 x 267 x 43 mm
|
| Depth |
267 mm |
|
Height
|
|
Height of the product
43 mm
|
| Width |
360 mm |
| Pointing device |
Touchpad |
|
|
|
|
|
| hard disk drives |
 |
 |
Case-USB218-40BL |
HT-18A |
|
 |
 |
Case-USB218-60 |
HT-18A |
|
 |
 |
CASE-USB218-20BL |
HT-18A |
|
 |
 |
SPE3030CC/00 |
External Hard Disk, 320GB |
|
| Show all hard disk drives >> | | keyboards & desktops |
 |
 |
KP002 |
Portable USB Keypad and 2 Port HUB |
|
 |
|
313518 |
Keyboard/wireless US/INT mouse white |
|
| network cards & adapters |
 |
 |
DWA-140 |
Wireless N USB Adapter |
|
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
20002420 |
FRITZ!WLAN USB Stick N |
|
 |
 |
3CRUSB10075 |
OfficeConnect Wireless 54Mbps 11g Compact USB Adapter |
|
 |
 |
CN-WF518D |
Network Adapter, Wireless, 54Mbps, Retail, IEEE 802.11b/IEEE 802.11g, USB 2.0 |
|
 |
 |
Z 14438 Z |
Link Z 14438 Z |
|
 |
 |
DWA-645 |
RangeBooster N650 Draft-11n PC Card |
|
| Show all network cards & adapters >> | | notebook bags & cases |
 |
 |
CN31 |
Notebook Case |
|
 |
 |
PX1411E-1NCA |
Carry Case Value Edition 15.4" |
|
 |
 |
NCV1 |
Basic Laptop Case 15.4" |
|
 |
 |
CN01 |
Notepac |
|
 |
 |
PX1419E-1NCA |
EasyGuard Business Carry Case 17" |
|
 |
 |
PNC15 |
15.4" Slimline Laptop Case |
|
 |
 |
KLC15 |
15.4" Lightweight Professional Laptop Case |
|
 |
 |
N 11018 A |
AluSlight |
|
 |
 |
N 16358 N |
VisionPlus 15/15.4" |
|
| Show all notebook bags & cases >> | | mice |
 |
 |
CLLMTRAVEL |
Lounge’n’LOOK Travel Mouse |
|
 |
 |
MI015 |
Mini Wireless Optical Mouse |
|
 |
 |
MICROII-EU |
USB optical micro mouse |
|
 |
 |
931669-0914 |
V450 Laser Cordless Mouse for Notebooks |
|
| Show all mice >> | | antivirus & security software |
 |
 |
2869 |
AntiVirus 2008 NL |
|
 |
 |
2867 |
TotalCare 2008 NL |
|
 |
 |
2870 |
InternetSecurity 2008 NL |
|
 |
 |
Q12P08 |
Internet Security 2008, 3-user, 1 Year, NL |
|
 |
 |
KL1125NLBOX |
Kaspersky® Anti-Virus 7.0, CROM, Box, NL |
|
 |
 |
Q12T08 |
Antivirus + Firewall 2008, 3-user, 1 Year, NL |
|
 |
 |
Q12L08 |
Antivirus 2008, 3-user, 1 Year, NL |
|
 |
 |
KL1825NLBOX |
Kaspersky® Internet Security 7.0, CDROM, Box, NL |
|
 |
 |
11057341 |
Norton 360 (NL) WinXP/Vista |
|
 |
 |
ETRAV8001BPEM |
eTrust Avirus r8 NON CD W32 1user |
| | | | |