Start
> notebooks/laptops
> Acer LX.AKG0X.275
|
 |
Aspire 7520-7A2G16Mi |
|
Brand: Acer
Product code: LX.AKG0X.275
EAN/UPC code: 0099802413828
|
Category: notebooks/laptops
|
|
|
|
|
Release date: 05 Mar 2008
Info modified on: 21 Aug 2008 21:21:39
AMD Athlon™ 64 X2 Dual-Core processor TK57 1.9GHz, Microsoft® Windows® Vista™ Home Premium, Works™ 8.5 + Office™ Home & Student 2007 Trial (60 days), 17" TFT WXGA+ CrystalBrite, 2048MB DDR II RAM (2x 1024), 160GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell Li-ion, 56K modem, Gigabit & Wireless LAN 802.11b/g, NVIDIA® GeForce® 7000M up to 896MB TC (shared), 0.3MP CrystalEye, 5-in-1 card reader
|
|
|
|
|
|
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
|
 |
 |
 |
|
|
Based on Acer's new and groundbreaking Gemstone design the new Aspire 7520 breaks away from tradition and looks beyond mere benefits and technological advances. Designed for demanding multimedia- and home entertainment users it features a brilliant 17" CrystalBrite widescreen TFT panel and is using the powerful AMD Turion™ 64 X2 Dual Core processor. Packed with all the latest advances in notebook
...
More>>>
technology the Aspire 7520 is a clear representation of Acer's design awareness without compromizing anything on performance.
Design and performance The panoramic-screen Aspire 7520 multimedia notebook with Gemstone design is a perfect solution for intensive home entertainment users. Taking advantage of AMD Turion™ 64 X2 Dual Core processing power combined with the brilliant 17” widescreen display, with either shared graphics or the latest NVidia graphics cards with up to 512MB of dedicated memory it offers a brilliant combination of design and performance. Multimedia powerhouse The new Aspire 7520 is a real multimedia powerhouse, it's rich features allow for a complete multimedia experience. Get fully immersed in HD content with the optional HD DVD drive in combination with the Dolby certified surround system and subwoofer. Watch TV with the optional digital TV tuner. With up to two S-ATA hard disk drives there is room enough to record and store your favourite series or movies using the innovative Acer Arcade software suite which also is the perfect application to organize your pictures, edit movies, burn CD's or DVD's and much more.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1900 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
AMD Athlon
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Athlon 64 X2 Dual-Core TK-57
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
160 GB
|
| Hard disk interface |
SATA |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
17 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
WXGA+ TFT LCD
|
|
Display brightness
|
|
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
200 cd/m²
|
|
Display resolution
|
|
Resolution of the display for the system
1440 x 900 pixels
|
|
Number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
so-DIMM
|
| Internal memory type |
DDR2 SDRAM |
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2 x 1024 MB
|
| Maximum internal memory |
4 GB |
| Compatible memory cards |
SD/MMC/MS/MS Pro/xD |
| Graphic adapter |
nVIDIA GeForce 7000M |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
896 MB
|
|
Optical drive type
|
|
Type of the optical drive
DVD±RW DL
|
| Built-in microphone |
 |
| Audio system |
High Definition Audio |
| Number of built-in speakers |
2 |
| Keyboard function keys |
12 |
| Keyboard number of keys |
105 / 106 |
| Camera included |
 |
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
0.3 MP
|
| Internal modem |
 |
| Networking features |
Gigabit Ethernet |
| Wake-on-Ring ready |
 |
| Wireless technology |
IEEE 802.11b/g |
| Modem speed |
56 Kbit/s |
| Modem type |
ITU V.92 |
| Wake-on-LAN ready |
 |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Wireless LAN data transfer rate (max) |
54 Mbit/s |
| Operating system provided |
Windows Vista Home Premium Edition |
|
| Bundled software |
Acer Empowering Technology (Acer eNet, ePower, eAudio, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, Management), Acer Arcade™ Deluxe featuring DV Wizard, VideoMagician, DVDivine, Acer HomeMedia, Acer GridVista™, Acer Launch Manager, Adobe® Reader®, CyberLink® Power Producer, NTI CD Maker™ |
| Battery technology |
Lithium-Ion |
|
Battery life
|
|
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
2.7 h
|
| Number of battery cells |
6 pcs |
| ExpressCard slot |
 |
| VGA (D-Sub) ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| IEEE 1394/Firewire ports quantity |
1 |
|
TV out port
|
|
Description of TV Out port
S-Video
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
|
| Modem (RJ-11) ports |
1 |
| Speaker/ headphone/ line-out jack |
1 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| DC-in jack |
 |
| DVI port |
 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
| SmartCard slot |
 |
| CardBus PCMCIA slot type |
 |
| TV in port |
 |
| Port replicator |
 |
| Cable lock slot |
Kensington |
| BIOS password |
 |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
3700 g
|
| Depth |
298 mm |
| Width |
404 mm |
| Height (front) |
38 mm |
| Height (rear) |
43 mm |
| Type |
PC |
| Pointing device |
Touchpad |
|
|
|
|
|
| computers |
 |
 |
PX1441E-1NSK |
17" Notebook Starter Kit V - Entry level case, Mouse, USB Hub |
|
| hard disk drives |
 |
 |
Case-USB218-60 |
HT-18A |
|
 |
 |
Case-USB218-40BL |
HT-18A |
|
 |
 |
SPE3030CC/00 |
External Hard Disk, 320GB |
|
 |
 |
CASE-USB218-20BL |
HT-18A |
|
| Show all hard disk drives >> | | keyboards & desktops |
 |
 |
313518 |
Wireless Keyboard & Mouse Belinea o.board US White |
|
 |
 |
KP002 |
Portable USB Keypad and 2 Port HUB |
|
| network cards & adapters |
 |
 |
DWA-140 |
Wireless N USB Adapter |
|
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
3CRUSB10075 |
OfficeConnect Wireless 54Mbps 11g Compact USB Adapter |
|
 |
 |
20002420 |
FRITZ!WLAN USB Stick N |
|
 |
 |
CN-WF518D |
Network Adapter, Wireless, 54Mbps, Retail, IEEE 802.11b/IEEE 802.11g, USB 2.0 |
|
 |
 |
Z 14438 Z |
Link Z 14438 Z |
|
 |
 |
DWA-645 |
RangeBooster N650 Draft-11n PC Card |
|
| Show all network cards & adapters >> | | mice |
 |
 |
CLLMTRAVEL |
Lounge’n’LOOK Travel Mouse |
|
 |
 |
MI015 |
Mini Wireless Optical Mouse |
|
 |
 |
MICROII-EU |
USB optical micro mouse |
|
 |
 |
931669-0914 |
V450 Laser Cordless Mouse for Notebooks |
|
| Show all mice >> | | notebook bags & cases |
 |
 |
TCG200 |
City.Gear XL Messenger Notebook Case |
|
 |
 |
CNXL1 |
XL Computer Case |
|
 |
 |
CN317 |
XL Notebook Case |
|
 |
 |
PX1418E-1NCA |
More4You Carry Case Value Edition 17" |
|
 |
 |
VNC17 |
Basic nylon laptop case 17" |
|
 |
 |
N 7828 A |
AluCompact |
|
| Show all notebook bags & cases >> | | routers |
 |
 |
3CRWER200-75-ME |
OfficeConnect Wireless 108 Mbps 11g Cable/DSL Router |
|
 |
 |
3CRWER100-75-ME |
OfficeConnect Wireless 54 Mbps 11g Cable/DSL Router |
|
 |
 |
C54BRS4 |
Wireless Router & Access Point |
|
| antivirus & security software |
 |
 |
2869 |
AntiVirus 2008 NL |
|
 |
 |
2870 |
InternetSecurity 2008 NL |
|
 |
 |
2867 |
TotalCare 2008 NL |
|
 |
 |
Q12P08 |
Internet Security 2008, 3-user, 1 Year, NL |
|
 |
 | | | | |