IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > notebooks/laptops > Acer LX.AK60X.038

Aspire 7520 G-402G32Mi

Brand: Acer
Product code: LX.AK60X.038
EAN/UPC code: 4718235338046, 0099802110413
Category: notebooks/laptops 
Release date: 13 Jul 2007
Info modified on: 21 Aug 2008 21:21:39
AMD Mobile Turion™ 64 X2 Dual-Core processor TL58 (1.9GHz), Microsoft® Windows® Vista™ Home Premium, 17TFT WXGA+ CrystalBrite, 2048MB DDR II RAM (2x 1024), 2x 160GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit & Wireless Lan 802.11b/g, Up to 896MB NVIDIA® GeForce® 8400M GS TurboCache (256MB dedicated), 5-in-1 card reader, 0.3MP CrystalEye
LX.AK60X.038 Acer

211k
206k

Based on Acer's new and groundbreaking Gemstone design the new Aspire 7520 breaks away from tradition and looks beyond mere benefits and technological advances. Designed for demanding multimedia- and home entertainment users it features a brilliant 17" CrystalBrite widescreen TFT panel and is using the powerful AMD Turion™ 64 X2 Dual Core processor. Packed with all the latest advances in notebook ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 1900 MHz
Processor family AMD Turion 64 X2 Mobile
Processor AMD Turion 64 X2 TL-58
Disk drive
Hard disk drive capacity 320 GB
Hard disk rotational speed 5400 RPM
Display
Display diagonal 17 "
Display WXGA+ TFT LCD
Display resolution 1440 x 900 pixels
Number of colours 16.7 M
Memory
Internal memory 2048 MB
Memory slots so-DIMM
Internal memory type DDR2 SDRAM
Memory layout 2 x 1024 MB
Maximum internal memory 2 GB
Storage media
Compatible memory cards SD/MMC/MS/MS Pro/xD
Video
Graphic adapter NVIDIA GeForce 8400M GS TC
Maximum graphic adapter memory 896 MB
Optical drive
Optical drive type DVD±RW DL
Audio
Built-in microphone
Audio system High Definition Audio
Number of built-in speakers 2
Keyboard
Keyboard function keys 12
Keyboard number of keys 105 / 106
Camera
Camera included
Megapixel 0.3 MP
Networking
Internal modem
Networking features Gigabit Ethernet
Wake-on-Ring ready
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Modem type ITU V.92
Wake-on-LAN ready
Bluetooth
Networking
Wireless LAN data transfer rate (max) 54 Mbit/s
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Energy management
Battery technology Lithium-Ion
Battery life 2.7 h
Number of battery cells 6 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port S-Video
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Security
Cable lock slot Kensington
BIOS password
Weight & dimensions
Weight 3700 g
Dimensions W x D x H 404 x 298 x 43 mm
Depth 298 mm
Height 43 mm
Width 404 mm
Technical details
Pointing device Touchpad
5 offers, from €614.29