IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > CD players & recorders > Philips AZ1826/12

AZ1826 MP3 CD Soundmachine

Brand: Philips
Product code: AZ1826/12
EAN/UPC code:
Product family: %%family_name%%
Category: CD players & recorders 
Release date: 23 Jun 2007
Info modified on: 07 Jun 2009 20:53:48
Playback your digital music via USB Direct
AZ1826/12 Philips
1752k

1.9mb

Powerful and compact, the AZ1826 CD Soundmachine features USB Direct playback so you can enjoy MP3/WMA digital music. Dynamic Bass Boost, Bass Reflex Speakers and a potent loudspeaker box system intensifies your overall sound experience.

Specs
Alternatives
Options
Audio
Audio system Stereo
RMS rated power 2X1.0W
Sound enhancement Dynamic Bass Boost
Loudspeakers
Speakers Bass Reflex Speaker System
Built-in speakers 2
Finishing loudspeakers Metal
Driver unit 3"
Radio
Supported bands MW
FM Stereo
Antenna FM Antenna
Media types
Media types supported CD
CD-R
CD-RW
MP3-CD
WMA-CD
Technical details
Loader type Top
Disc playback modes Fast Forward/Backward
Next/Previous Track Search
Repeat Play
Shuffle Play
Remote control type Yes
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Display digits 5
Management features
Volume control Volume Control up/down
Programmable tracks 20
Connectivity
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
USB host
Energy management
Battery type
Description of battery supplied with the product
LR14
Number of batteries supported 6
Battery voltage 1.5 V
Power requirements yes
Weight & dimensions
Depth 239 mm
Height
Height of the product
152 mm
Width 361 mm
Weight 2200 kg
Packaging data
Packaging depth 270 mm
Packaging height 200 mm
Packaging width 406 mm
Package weight 2800 g
Packaging content
Additional accessories AC Power Cord
User Manual
Warranty certificate
€84.03