IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > CD players & recorders > Philips AZ1133/12

Philips CD Soundmachine

Brand: Philips
Product code: AZ1133/12
EAN/UPC code:
Product family: %%family_name%%
Category: CD players & recorders 
Release date: 17 Apr 2008
Info modified on: 03 Jun 2009 10:30:11
 PDF specs

MP3 CD Soundmachine
AZ1133/12 Philips
1582k

Enjoy your MP3 music

You take pleasure in the simple things in life and delight in convenience. The sleek and portable AZ1133 lets you indulge in the pleasures of enjoying your favorite MP3 music with the help of easy-to-use functions.

Everything you need
- Enjoy over 10 hours of music on one MP3-CD
- Compatible with CD-Recordable and CD-ReWritable
- FM/MW stereo tuner
- ... More>>>

Specs
Alternatives
Options
Audio
Audio system Stereo
RMS rated power 2x1W
Loudspeakers
Speakers Loudspeakers
Finishing loudspeakers Metal
Driver unit 3"
Radio
Supported bands FM
Antenna FM Antenna
Media types
Media types supported MP3-CD
Technical details
Device type Portable
Loader type Top
Disc playback modes Fast Forward/Backward
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Display digits 3
Management features
Volume control Rotary
Programmable tracks 20
Connectivity
Headphone connectivity 3.5 mm
Speaker/ headphone/ line-out jack 3.5 mm
Energy management
Battery type
Description of battery supplied with the product
LR14
Number of batteries supported 6
Battery voltage 1.5 V
Power requirements yes
Weight & dimensions
Depth 217 mm
Height
Height of the product
127 mm
Width 350 mm
Weight 1900 kg
Packaging data
Packaging depth 246 mm
Packaging height 169 mm
Packaging width 397 mm
Package weight 2550 g
Packaging content
Additional accessories AC Power Cord
8 offers, from €44.54