IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > digital photo frames > Philips 9FF2M4/05

9FF2M4 9" PhotoFrame

Brand: Philips
Product code: 9FF2M4/05
EAN/UPC code: 8712581309671
Product family: %%family_name%%
Category: digital photo frames 
Release date: 18 Oct 2006
Info modified on: 27 May 2009 10:29:24
Every picture tells your story
9FF2M4/05 Philips
221k

22k

How many digital pictures are hidden on your PC? See, share, organize and relive your memories with Philips PhotoFrame™, the easiest way to display your digital photos in stunning quality - without a PC.

Specs
Alternatives
Options
Display
Viewing angle, horizontal 120 °
Viewing angle, vertical 110 °
Resolution 800 x 480 pixels (viewing area 680 x 480)
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
300 cd/m²
Diagonal 9 "
Effective viewing area 169.6 x 111.7 mm
Viewing area resolution 680x480 pixels
Viewing angle @ C/R > 10
120º (H) / 110º (V)
Display resolution
Resolution of the display for the system
800 x 480 pixels (viewing area 680 x 480)
Display viewable area HxV 169.6 x 111.7 mm
Technical details
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Windows 2000/XP or later
Supported image formats JPEG photo (in DCF structure)
Up to 12 Megapixels
Placement supported Landscape
Portrait
Photo auto orientation
Playback mode Full screen browse
Slideshow
Thumbnail browse
Setup function Brightness adjustment
Language
Status
Auto on/off on weekday/weekend
Beep on/off
Set time and date
Clock display enable/disable
Event reminder with snooze
Photo source
Adjustable stand Rotating
Tilt-adjustable
Connected media status Connected media
Remaining memory
Photo effects Black and White
Frames
Sepia
Screen background colour Black
White
Gray
Digital effects B&W, Frames, Sepia
Wall mountable Wall mount ready
On Screen Display (OSD) languages English
French
German
Italian
Japanese
Russian
Simplified Chinese
Spanish
User controls 2 buttons
5-way mini joystick
Weight 1050 kg
Convenience enhancements Kensington lock compatible
Status indication Battery level
Firmware version
Power source
Remaining memory
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
To PC
USB port To PC
Storage media
Compatible memory cards Compact Flash type I
Memory Stick
Memory Stick Pro
Multimedia Card
Secure Digital
xD card
Card reader Built-in (2x)
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/XP
Image editing/playback
Edit functions Copy, Delete, Rotate, Crop, Move
Album organization Create
Delete
Edit
Rename
Photo edit Copy
Delete
Rotate
Crop
Move
Slide show Create slideshow
Delete slideshow
Rename slideshow
Slideshow setting Collage (single picture)
Random
Sequential
Transition effect
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
110 to 150 photos
Built-in memory capacity 110 to 150 photos
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1050 g
Height
Height of the product
199 mm
Width 260 mm
Depth 108 mm
Depth (with stand) 108 mm
Height (with stand) 199 mm
Width (with stand) 260 mm
Energy management
Power source AC powered
Battery powered
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
1*
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
(System on and battery charging) 12 W
Environmental conditions
Storage temperature range (T-T) -20°C to 60°C
Operating temperature range (T-T) 0°C to 45°C
Endurance
Lifetime to 50% brightness 20000 h
Security
Cable lock slot Kensington
Certificates
Certification BSMI
C-Tick
CCC
CE
FCC
GOST
PSB
UL
VCCI
Illumination/Alarms
Battery LED indicator Charging - Blinking
Power LED Operation - Blue
Packaging content
Additional accessories AC-DC Adapter
User manual & PC software CD
Quick start guide
Stand
USB cable
Wall mount kit
4 interchangeable frames
28 offers, from 146.27