|
Display resolution
|
|
1920 x 1080 pixels
|
| Supported resolution (computer formats) |
640 x 480, 60, 72, 75, 85Hz 800 x 600, 60, 72, 75, 85Hz 1024 x 768, 60, 70, 75, 85Hz 1920 x 1080i, 60Hz 1920 x 1080p, 60Hz Via HDMI/DVI input, |
| Supported resolution (video formats) |
480i, 60Hz 480p, 60Hz 576i, 50Hz 576p, 50Hz 720p, 50, 60Hz 1080i, 50, 60Hz 1080p, 24, 50, 60Hz 1080p, 24, 25, 30Hz |
|
Display diagonal
|
|
37 "
|
| Viewing angle, vertical |
176 ° |
| Viewing angle, horizontal |
176 ° |
| Aspect ratio |
16:9 |
|
Response time
|
|
6 ms
|
|
Display brightness
|
|
500 cd/m²
|
|
Display
|
|
LCD Full HD W-UXGA Act. matrix
|
| Picture in Picture |
Text dual screen |
| Contrast ratio (dynamic) |
44000:1 |
| Viewing angle |
176º (H) / 176º (↕) |
|
Display treatment
|
|
Anti-Reflection coated screen
|
| Diagonal screen size (metric) |
94 cm |
| Picture enhancement |
Pixel Plus HD 3/2 - 2/2 motion pull down 3D Combfilter Active Control + Light sensor Color Transient Improvement Digital Noise Reduction Dynamic contrast enhancement Luminance Transient Improver 1080p 24/25/30Hz processing 1080p 50/60Hz processing |
| Colour of product |
Black cabinet with High Gloss deco front |
| HDMI ports quantity |
3 |
|
USB 2.0 ports quantity
|
|
1
|
| S-Video in |
 |
| RGB ports quantity |
17 |
| Common interface |
 |
| Subwoofer out |
 |
|
I/O ports
|
|
Analog audio Left/Right out PC Audio in S/PDIF out (coaxial) Common Interface
|
| Front / Side connections |
HDMI v1.3 S-video in CVBS in Audio L/R in Headphone out USB |
| Aerial input |
75 ohm coaxial (IEC75) |
| Ext 1 Scart |
Audio L/R CVBS in/out RGB |
| Ext 2 Scart |
Audio L/R CVBS in/out RGB |
| Ext 3 |
YPbPr Audio L/R in |
| Ext 4 |
HDMI v1.3 |
| Ext 5 |
HDMI v1.3 |
| Ext 6 |
HDMI v1.3 |
| Multimedia connections |
USB |
| Teletext |
1200 page Hypertext |
| Teletext function |
4 favourite pages Program information Line |
| RMS rated power |
2 x 15W |
| Built-in speakers |
 |
| Number of loudspeakers |
2 pcs |
| Audio system |
Nicam Stereo Virtual Dolby Digital BBE |
| Equalizer |
5-bands |
| Sound enhancement |
Auto Volume Leveller Graphic Equaliser |
| Video playback |
NTSC/SECAM/PAL |
| Supported bands |
Hyperband S-Channel UHF VHF |
| Auto channel search |
 |
| Tuner type |
Analogue & Digital |
|
| Signal format system |
NTSC SECAM PAL PAL I PAL B/G PAL D/K SECAM B/G SECAM D/K SECAM L/L' DVB COFDM 2K/8K |
| DVB |
DVB Terrestrial * |
| Tuner display |
PLL |
| Child lock |
Child Lock+Parental Control |
| Compatible with VESA-wall mounting system |
300 x 300 mm |
|
Handheld remote control
|
|
|
| On Screen Display (OSD) |
 |
| Firmware upgradeable |
 |
| Screen format adjustments |
4:3 Auto Format Movie expand 14:9 Movie expand 16:9 Subtitle Zoom Super Zoom Widescreen |
| Remote control type |
RCPF05E08B TV |
| Power requirements |
220 - 240V, 50/60Hz |
|
Power consumption
|
|
241 W
|
| Power consumption (standby) |
0.15 W |
|
Plug and Play
|
|
|
| Depth |
99 mm |
|
Height
|
|
585 mm
|
|
Dimensions W x D x H
|
|
953 x 101 x 604 mm
|
| Dimensions (W x D x H) with stand |
520 x 242 x 677 mm |
| Product weight |
42.32 lbs |
| Product weight (+stand) (lb) |
51.14 lbs |
|
Weight
|
|
17500 g
|
| Weight with stand |
22500 g |
| Set width |
940 mm |
| Depth (with stand) |
262 mm |
| Height (with stand) |
657 mm |
| Width (with stand) |
940 mm |
| Box depth |
11.81 " |
| Box height |
32.24 " |
| Box width |
42.00 " |
| Packaging depth |
330 mm |
| Packaging height |
665 mm |
| Packaging width |
1090 mm |
| Package weight |
61.72 lbs |
| Package weight |
29000 g |
| Operating temperature range (T-T) |
5 °C - 35 °C |
| Manual |
 |
| Additional accessories |
Tabletop swivel stand Power cord Quick start guide User Manual Warranty certificate Remote Control Batteries for remote control |
| Playback formats |
MP3 Slideshow files (.alb) JPEG Still pictures |
| Electronic Programme Guide (EPG) |
Now + Next EPG 8 day Electronic Program Guide |
| Integrated clock |
Sleep Timer Wake up Clock |
| Ambilight dimming function |
 |
| Ease of use |
4 favorite lists Auto Volume Leveller (AVL) Delta Volume per preset Graphical User Interface On Screen Display Program List Settings assistant Wizard Side Control |
|