|
|
|
LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
|
Here is a wonderful new TV that not only gives you great picture and sound but also modern styling and quality finish. It features Digital Crystal Clear for natural, vivid images and Incredible Surround for superb audio.
Vivid, natural and razor sharp images - High definition LCD WXGA display, resolution 1366 x 768p - HD ready for the highest quality display of HDTV signals - Digital ...
More>>>
Here is a wonderful new TV that not only gives you great picture and sound but also modern styling and quality finish. It features Digital Crystal Clear for natural, vivid images and Incredible Surround for superb audio.
Vivid, natural and razor sharp images - High definition LCD WXGA display, resolution 1366 x 768p - HD ready for the highest quality display of HDTV signals - Digital Crystal Clear provides vivid cinema-like images - 3D comb filter separates colours for a razor-sharp image
Exciting and lifelike sound - Incredible Surround™ for enhanced audio enjoyment
Slim, stylish design to complement your interior - Compact and slim design that fits in every roomDesigned for your convenience - 1200 page Hypertext for instant fast access to teletext
For advanced performance - Dual HDMI input for full digital High Definition connection
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display resolution
|
|
1366 x 768p
|
| Supported resolution (computer formats) |
640 x 480, 60, 72, 75, 85Hz 800 x 600, 60, 72, 75, 85Hz 1024 x 768, 60, 70, 75, 85Hz |
| Supported resolution (video formats) |
640 x 480i - 1Fh 640 x 480p - 2Fh 720 x 576i - 1Fh 720 x 576p - 2Fh 1280 x 720p - 3Fh 1920 x 1080i - 2Fh 1920 x 1080p - |
|
Display diagonal
|
|
26 "
|
| HD-Ready |
 |
| Contrast ratio (dynamic) |
4000:1 |
| Viewing angle, vertical |
150 ° |
| Viewing angle, horizontal |
160 ° |
| Aspect ratio |
16:9 Widescreen |
|
Response time
|
|
8 ms
|
|
Display brightness
|
|
500 cd/m²
|
|
Contrast ratio (typical)
|
|
3500:1
|
|
Display
|
|
LCD WXGA Active Matrix TFT
|
| Comb filter |
3D |
| Noise reduction |
 |
| Picture in Picture |
Text dual screen |
| Progressive scan |
 |
| Diagonal screen size (metric) |
66 cm |
| Picture enhancement |
Digital Crystal Clear Dynamic contrast enhancement Contrast Plus 3/2 - 2/2 motion pull down 3D Combfilter Active Control Digital Noise Reduction Jagged Line Suppression Progressive Scan |
|
Display treatment
|
|
Anti-Reflection coated screen
|
| Colour of product |
Bicolour - Silver and high gloss Black |
| HDMI ports quantity |
2 |
| Component video (YPbPr/YCbCr) in |
1 |
| Audio (L,R) in |
2 |
| Composite video in |
 |
| S-Video in |
 |
| Speaker/ headphone/ line-out jack |
 |
| SCART ports quantity |
2 |
|
I/O ports
|
|
Headphone out
|
| Ext 1 Scart |
Audio L/R CVBS in/out RGB |
| Ext 2 Scart |
Audio L/R CVBS in/out S-video in |
| Ext 3 |
S-video in CVBS in Audio L/R in |
| Ext 4 |
YPbPr Audio L/R in |
| Ext 5 |
HDMI |
| Ext 6 |
HDMI |
| Aerial input |
75 ohm coaxial (IEC75) |
| Teletext function |
4 favourite pages Program information Line |
| Teletext |
1000 page Hypertext |
| Favourite pages quantity |
4 pages |
| Built-in speakers |
2 |
| Audio system |
Nicam Stereo Stereo |
| RMS rated power |
2 x 10 W |
| Equalizer |
7-bands |
| Equalizer bands quantity |
7 |
| Sound enhancement |
Auto Volume Leveller Dynamic Bass Enhancement Incredible Surround |
| Video playback |
NTSC SECAM PAL |
| Channels quantity |
100 |
|
| Signal format system |
NTSC SECAM PAL PAL I PAL B/G PAL D/K SECAM B/G SECAM D/K SECAM L/L' |
| Supported bands |
Hyperband S-Channel UHF VHF |
| Tuner display |
PLL |
| Child lock |
Child Lock+Parental Control |
| Compatible with VESA-wall mounting system |
200 x 100 mm |
| Ease of installation |
Auto Programme Naming Automatic Channel Install(ACI) Automatic Tuning System (ATS) Autostore Fine Tuning Plug & Play Program Name Sorting |
| Remote control type |
RC2023601/01 TV |
| Screen format adjustments |
4:3 Movie expand 14:9 Movie expand 16:9 Subtitle Zoom Super Zoom Widescreen |
| Power requirements |
220 - 240V, 50/60Hz |
|
Power consumption
|
|
120 W
|
| Power consumption (standby) |
< 1W |
|
Plug and Play
|
|
Auto Programme Naming Automatic Channel Install(ACI) Automatic Tuning System (ATS) Autostore Fine Tuning Plug & Play Program Name Sorting
|
| Width |
682 mm |
| Depth |
114 mm |
|
Height
|
|
473 mm
|
| Depth (with stand) |
200 mm |
| Height (with stand) |
537 mm |
| Set width |
682 mm |
| Width (with stand) |
682 mm |
| Weight with stand |
15000 g |
|
Dimensions W x D x H
|
|
682 x 114 x 473 mm
|
|
Weight
|
|
12000 g
|
| Dimensions (W x D x H) with stand |
682 x 200 x 537 mm |
| Packaging depth |
592 mm |
| Packaging height |
212 mm |
| Packaging width |
836 mm |
| Package weight |
18000 g |
| Operating temperature range (T-T) |
5 °C to 40 °C |
| Additional accessories |
Table top stand Power cord Quick start guide User Manual Registration card Warranty certificate Remote Control Batteries for remote control |
| Integrated clock |
Sleep Timer Wake up Clock |
| Resolution |
1366 x 768p |
| Optional accessories |
Floor stand |
| Ease of use |
Auto Volume Leveller (AVL) Program List Side Control Smart Picture Control Smart Sound Control |
|
|
|
|
|
|
|
|
|
|
|