|
Response time
|
|
5 ms
|
|
Display brightness
|
|
300 cd/m²
|
|
Contrast ratio (typical)
|
|
1000:1
|
|
Display diagonal
|
|
22 "
|
|
Display
|
|
1680 x 1050 pixels Anti-glare polarizer RGB vertical stripe
|
|
Number of colours
|
|
16.7 M
|
|
Pixel pitch
|
|
0.282 x 0.282 mm
|
| Horizontal scan range |
30 - 93 kHz |
| Vertical scan range |
56 - 75 Hz |
| Viewing angle, horizontal |
160 ° |
| Viewing angle, vertical |
160 ° |
| Aspect ratio |
16:10 |
| Display viewable area HxV |
473 x 291 mm |
| Viewing angle |
160º (H) / 160º (V) @ C/R > 10 ° |
| Monitor sync input signal |
Composite Sync Separate Sync Sync on Green |
| Viewable size diagonal |
559 mm |
| Digital horizontal frequency |
30 - 93 kHz |
| Digital vertical frequency |
56 - 76 Hz |
|
Separate H/V sync
|
|
|
|
Composite sync
|
|
|
|
Sync-on-green (SOG)
|
|
|
| Display panel size |
22" / 55.9 cm |
| Display sRGB |
Yes |
| Sync input impedance |
2.2k |
| Video Dot Rate |
205 MHz |
| Video input impedance |
75 Ω |
| Video input signal levels |
0.7 Vpp |
| White Chromaticity, 6500K |
x = 0.313 / y = 0.329 |
| White Chromaticity, 9300K |
x = 0.283 / y = 0.297 |
|
Display resolution
|
|
1680 x 1050 pixels
|
| Maximum resolution |
1680 x 1050 @ 60Hz |
| Maximum monitor resolution |
1680x1050 @ 60Hz |
| Recommended resolution |
1680 x 1050 @ 60Hz |
| VGA (D-Sub) ports quantity |
1 |
| DVI-D ports quantity |
1 |
|
Compatible operating systems
|
|
Windows 98/ME/2000/XP
|
| Power requirements |
Built-in 100-240VAC, 50/60Hz |
| Power consumption (standby) |
1 W |
|
Power consumption
|
|
< 45 W (Typical)
|
| Power consumption (off) |
< 1 W |
| Colour of product |
Silver/Black |
| Operating relative humidity range |
20 - 80 % |
| Storage temperature range (T-T) |
-20°C to 60°C |
| Operating temperature range (T-T) |
5°C to 35°C |
| Relative humidity |
20% - 80% |
| Depth |
67.34 mm |
|
Height
|
|
336.10 mm
|
| Width |
513.76 mm |