|
|
|
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new techology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
|
Big screen, rich performance
Enhanced performance and convenience on a budget: With optimized display for all your most used business applications, the I90S8 features SmartManage LAN-based asset management and green design for an attractive total cost of ownership. Best total cost of ownership solution -SmartManage compatibility enables LAN-based asset management. -PerfecTune ...
More>>>
Big screen, rich performance
Enhanced performance and convenience on a budget: With optimized display for all your most used business applications, the I90S8 features SmartManage LAN-based asset management and green design for an attractive total cost of ownership. Best total cost of ownership solution -SmartManage compatibility enables LAN-based asset management. -PerfecTune ensures top quality LCD display delivered to you. -Empowered for Windows Vista. -TCO'03 guarantees the highest safety and ergonomic standards.
Outstanding front of screen performance -Smartlmage for the best LCD viewing experience. -SmartContrast Optimized contrast for visual clarity. -5ms fast response time.
Maximum comfort for maximum productivity -Screen tilts to your ideal, individualized viewing angle.
Great convenience -Dual input accepts both analog VGA and digital DVI signals. -Hassle-free display performance tuning with SmartControl II. -Cable management for a tidy work space.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Response time
|
|
5 ms
|
|
Display brightness
|
|
300 cd/m²
|
|
Contrast ratio (typical)
|
|
800:1
|
|
Display diagonal
|
|
19 "
|
|
Number of colours
|
|
16.7 M
|
|
Pixel pitch
|
|
0.294 x 0.294 mm
|
| Viewing angle, horizontal |
176 ° |
| Viewing angle, vertical |
170 ° |
| Display viewable area HxV |
376.3 x 301.1 mm |
| Digital horizontal frequency |
30 - 83 kHz |
| Digital vertical frequency |
56 -75 Hz |
|
Separate H/V sync
|
|
|
|
Composite sync
|
|
|
|
Sync-on-green (SOG)
|
|
|
| Display sRGB |
 |
| Sync input impedance |
2200 Ω |
| Video Dot Rate |
140 MHz |
| Video input impedance |
75 Ω |
| White Chromaticity, 6500K |
x = 0.313 / y = 0.329 |
| White Chromaticity, 9300K |
x = 0.283 / y = 0.297 |
|
Display resolution
|
|
1280 x 1024 pixels
|
| Maximum monitor resolution |
1280 x 1024 @ 75 Hz |
| Recommended resolution |
1280 x 1024 @ 60 Hz |
| VGA (D-Sub) ports quantity |
1 |
| DVI-D ports quantity |
1 |
|
|
Compatible operating systems
|
|
Windows 98/ME/2000/XP/Vista
|
| Power requirements |
100-240VAC, 50/60Hz |
|
Power consumption
|
|
36 W
|
| Power consumption (PowerSave) |
28 W |
| Power consumption (off) |
1 W |
| Colour of product |
Silver |
|
Dimensions W x D x H
|
|
424 x 65.l x 361 mm
|
| Dimensions (W x D x H) with stand |
424 x 210.8 x 417.5 mm |
| Weight with stand |
4800 g |
|
Mean time between failures (MTBF)
|
|
50000 h
|
|
Package dimensions (W x D x H)
|
|
490 x 159 x 451 mm
|
| Package weight |
6100 g |
| Cable lock slot |
Kensington |
|
Plug and Play
|
|
|
| Certification |
CE Mark, EMC, FCC-B, UL, CSA, SEMKO, TUV/GS, TUV Ergo, TCO '03 |
| Energy Star certified |
 |
| Power LED |
 |
| Stand-by LED |
 |
| Manual |
 |
|
|
|
|
|
|
|
|
|
|
|