IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > flat panel displays > Philips 170S7FB/00

170S7FB 17" SXGA LCD monitor

Brand: Philips
Product code: 170S7FB/00
EAN/UPC code: 8710895956215
Product family: %%family_name%%
Category: flat panel displays 
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new techology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Release date: 04 May 2006
Info modified on: 27 Jun 2009 01:48:18
Performance and convenience maximize your budget
170S7FB/00 Philips
860k

This slim, compact 170S7 pumps up productivity with great performance and convenience while business-friendly features like SmartManage deliver the best total cost of ownership.

Specs
Alternatives
Options
Display
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
300 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
800:1
Display diagonal
Size of the display for this product; expressed in inches diagonal
17 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
1280 x 1024 pixels
Anti-glare polarizer
RGB vertical stripe
Number of colours
Maximum number of viewable colors.
16.7 M
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 x 0.264 mm
Horizontal scan range 30 - 83 kHz
Vertical scan range 56 - 76 Hz
Viewing angle, horizontal 160 °
Viewing angle, vertical 160 °
Display viewable area HxV 337.9 x 270.3 mm
Monitor sync input signal Composite Sync
Separate Sync
Sync on Green
Viewing angle 176º (H) / 170º (V)
@ C/R > 5 °
Digital horizontal frequency 30 - 83 kHz
Digital vertical frequency 56 - 76 Hz
Display panel size 17"/ 43 cm
Display sRGB Yes
Sync input impedance 2.2k
Video Dot Rate 140 MHz
Video input impedance 75 Ω
Video input signal levels 0.7 Vpp
White Chromaticity, 6500K x = 0.313 / y = 0.329
White Chromaticity, 9300K x = 0.283 / y = 0.297
Display resolution
Display resolution
Resolution of the display for the system
1280 x 1024 pixels
Maximum resolution 1280 x 1024 @ 75 Hz (analog input)
Maximum monitor resolution 1280 x 1024 @ 75Hz
Recommended resolution 1280 x 1024 @ 60 Hz (analog input)
Connectivity
Audio input
Audio output
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
VGA (D-Sub) ports quantity 1
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98/ME/2000/XP
Energy management
Power requirements Built-in
100-240VAC, 50/60Hz
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
30 W (Typical)
Power consumption (standby) 1 W
Power consumption (off) < 1 W
Colour
Colour of product Black
Environmental conditions
Operating relative humidity range 20-80 %
Storage temperature range (T-T) -20°C to 60°C
Operating temperature range (T-T) 5°C to 40°C
Relative humidity 20% - 80%
Weight & dimensions
Height
Height of the product
327 mm
Width 380 mm
Depth 57.5 mm
Dimensions (W x D x H) with stand 380 x 200 x 387 mm
Weight & dimensions
Weight with stand 4700 g
Depth (with stand) 200 mm
Height (with stand) 387 mm
Product weight (+stand) (lb) 10.4 lbs
Set depth (inch) 2.3 "
Set depth (with stand) (inch) 7.9 "
Set height (inch) 12.9 "
Set height (with stand) (inch) 15.2 "
Set width (inch) 15 "
Set width (with stand) (inch) 15 "
Set width 380 mm
Width (with stand) 380 mm
Endurance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism
50,000 hrs
Packaging data
Box depth 19.3 "
Box height 7.2 "
Box width 17.7 "
Packaging depth 489 mm
Packaging height 182 mm
Packaging width 449 mm
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
449 x 189 x 489 mm
Package weight 6100 g
Package weight 13.4 lb
Security
Cable lock slot Kensington
Certificates
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
DDC/CI
sRGB
Windows 98/ME/2000/XP
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
Energy Star
Certification CE Mark
EMC
Energy Star
FCC-B, UL, CSA
SEMKO
TÜV/GS, TÜV Ergo
TCO '03
Illumination/Alarms
Power LED Operation - green
Stand by/sleep - Amber
Ergonomics
Tilt angle -5° to 25°
Packaging content
Additional accessories AC Power Cord
VGA cable
Manual Yes
Technical details
Compatible with VESA-wall mounting system 100 x 100 mm
Signal input Analog (VGA)
DVI-D
Effective viewing area 337.9 x 270.3 mm
Cables included
User controls Auto
Brightness Control
Left/Right
Menu (OK)
Power On/Off
Up/Down
Convenience enhancements Kensington lock compatible
FlexiHolder
On-screen Display
SmartManage enabled
On Screen Display (OSD) languages English
French
German
Italian
Spanish
Russian
Optional accessories Super Ergo Base
€154.54