IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > media players > Philips SLM5500

Wireless Multi-media Adapter

Mærke: Philips
Produktkode: SLM5500
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: media players 
På markedet siden: 30 Mar 2006
Info modified on: 27 Jun 2009 01:48:18
SLM5500 Philips
6k

Specs
Alternativer
Options
Tilslutning
Connection teknologi Trådløs
Interface porte 1x 10/100 Ethernet (RJ-45)
Component Y Pb Pr (cinch)
SCART
Audio digital out
Netværk
Data Transfer Rate (min/max) Ethernet: 10/100 Mbps
Netværk features Wireless LAN, Fast Ethernet
Dataoverførselshastighed
Rate at which data can be transferred MC, expressed in units per second; may vary on network configurations
54 Mbit/s
Trådløs LAN muligheder
Security algorithm supporteret 64/128-bit WEP, WPA
Video
Video compression formater Divx 3.11, Divx 4, Divx 5, MPEG1, MPEG2, MPEG4, XviD, WMV, WMV-DRM
Audio
Audio compression formater MP3, PCM, WAV, WMA-DRM, WMA
Still image
Supporteret image formater JPEG
Display
Understøttelse af ID3 Tags
Systemkrav
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/2000/ME/XP
Systemkrav
Minimum harddisk-plads 100 MB
Minimum processor Pentium II
RAM hukommelse 64 MB
Minimum system krav CD-ROM drive
Broadband Internet
Vægt & dimensioner
Dimensioner (W x H xD) 207 x 152 x 40 mm
Vægt 840 g
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum
15 W
Strøm krav 12V DC, 2.5A
Strømforbrug (standby) 2 W
Godkendelser
Overholdelse af branchestandarder
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Operativ system/software
Ahead Nero Suite 6 Philips Media Manager
Management muligheder
Fjernbetjening
Description of the functions of the Handheld Remote Control
Indikationer Operation, Blue, Red
€248.15