IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > media players > Philips SLA5520

Wireless Multi-media Adapter

Mærke: Philips
Produktkode: SLA5520
EAN/UPC-kode: 8710895989107
Product family: %%family_name%%
Kategori: media players 
På markedet siden: 30 Mar 2006
Info modified on: 03 Jun 2009 10:30:11
SLA5520 Philips
7k

Specs
Alternativer
Options
Tilslutning
Connection teknologi Trådløs
Interface porte Audio out (3.5mm)
DC-in
Netværk
Dataoverførselshastighed
Rate at which data can be transferred MC, expressed in units per second; may vary on network configurations
54 Mbit/s
Trådløs LAN muligheder
Security algorithm supporteret 64/128-bit WEP, WPA
Video
Video compression formater
Audio
Audio compression formater WMA-DRM, WMA, MP3, WAV
Still image
Supporteret image formater
Display
Understøttelse af ID3 Tags
Systemkrav
Minimum harddisk-plads 150 MB
Minimum processor Pentium II
RAM hukommelse 128 MB
Minimum system krav CD-ROM
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/XP
Vægt & dimensioner
Dimensioner (W x H xD) 110 x 44 x 160 mm
Vægt 1300 g
Strømstyring
Strøm krav 100 - 240V; 50/60Hz
Godkendelser
Overholdelse af branchestandarder
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b
Operativ system/software
Ahead Nero Suite 6 Philips Media Manager
2 priser, fra £63.03  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box