IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > beertender > Philips HD3620

HD3620 Beer Dispenser

Mærke: Philips
Produktkode: HD3620
EAN/UPC-kode: 8710103295044
Product family: %%family_name%%
Kategori: beertender 
På markedet siden: 03 Apr 2008
Info modified on: 27 May 2009 10:29:24
HD3620 Philips
679k

Specs
Alternativer
Options
Tekniske detaljer
Input Voltage 200-240 V
Farve på produkt Sort
Cooling time at room temperature (23ºC) 15 h
Dimensions incl handle and driptray (W x H x D) 286 x 444 x 493 mm
Tekniske detaljer
CTV-kode 8823 620 20000
Flow rate 2 l/min
Max operating pressure 1.5 bar
Display
Skærm LCD
Vægt & dimensioner
Vægt 8320 g
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum
70 W
12 priser, fra €145.78  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box