IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > beertender > Philips HD3620/20

Home draft system

Mærke: Philips
Produktkode: HD3620/20
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: beertender 
På markedet siden: 06 Apr 2007
Info modified on: 27 May 2009 10:29:24
HD3620/20 Philips
424k

Specs
Alternativer
Options
Tekniske detaljer
Farve Black with chrome and real metal accents.
Input Voltage 200 - 240 @ 50 - 60 Hz
Farve på produkt Black with chrome and real metal accents.
Maximum operating temperature 32 °C
Cooling time at room temperature (23ºC) Between 12-15 h
Dimensions incl handle and driptray (W x H x D) 261 x 444 x 485 mm
Dimensions (Height x Diameter) 273x199 mm
Tekniske detaljer
Volume 6 L
Maximum power 70 W
CTV-kode 8823 620 20000
Flow rate 2 l/min
Max operating pressure 1,5 bar
Display
Skærm LCD
Vægt & dimensioner
Dimensioner (W x H xD) 261 x 485 x 444 mm
Vægt Empty 1200 Full 7200 8320 g
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum
70 W
Strøm krav 200-240V, 50/60 Hz
24 priser, fra €133.61  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box