IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > beertender > Philips HD3610

HD3610/50 Beer Dispenser

Mærke: Philips
Produktkode: HD3610
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: beertender 
På markedet siden: 03 Apr 2008
Info modified on: 27 May 2009 10:29:24
HD3610 Philips
349k

Specs
Alternativer
Options
Tekniske detaljer
Input Voltage 200-240 V
Farve på produkt Grå
Maximum operating temperature 30 °C
Cooling time at room temperature (23ºC) 15 h
Tekniske detaljer
CTV-kode 8823 610 50000
Flow rate 2 l/min
Max operating pressure 1.5 bar
Vægt & dimensioner
Dimensioner (W x H xD) 261 x 444 x 493 mm
Vægt 7500 g
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum
70 W
7 priser, fra €93.95  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box