IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > strygejern > Philips GC4430

Steam iron

Mærke: Philips
Produktkode: GC4430
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: strygejern 
På markedet siden: 24 Jun 2006
Info modified on: 27 May 2009 10:29:24
GC4430 Philips
10k

Specs
Alternativer
Options
Tekniske detaljer
Type Steam
Vand tank kapacitet 0.335 L
Anti-dryp funktion
Variabel dampindstilling
Vertikal damp til at fjerne folder i hængende stoffer
100 g/min dampskud 100
Continuous flow 40g/min
Tekniske detaljer
Soleplate type SteamGlide
Tilslutning
Lednings storage
Ledningslængde 3 m
Vægt & dimensioner
Dimensioner (W x H xD) 303 x 120 x 152 mm
Vægt 1550 g
Strømstyring
Strømforbrug
Amount of power used by this model, expressed in watts maximum
2400 W
Strøm krav 220-240 V, 50-60 Hz
€66.63  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box