- Brand : Philips
- Product name : flat TV floor stand ST009830/LA
- Product code : ST009830/LA
- Category : Signage Display Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 91927
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Philips flat TV floor stand ST009830/LA
:
flat TV floor stand ST009830/LA
-
Philips flat TV floor stand ST009830/LA
:
Design that blends into your interior
- Sophisticated design with high quality aluminium and glass
Designed for your convenience
- Ideal viewing height and 60° swivel
- 2 Shelves, offering space to 4 peripheral devices
- Cable management system to hide your cables -
Short summary description Philips flat TV floor stand ST009830/LA
:
Philips flat TV floor stand ST009830/LA, 60
-
Long summary description Philips flat TV floor stand ST009830/LA
:
Philips flat TV floor stand ST009830/LA. Tilt angle range: 60
Embed the product datasheet into your content
Mounting | |
---|---|
Mounting type | Floor |
Ergonomics | |
---|---|
Tilt angle range | 60 |
Design | |
---|---|
Housing material | Aluminium |
Compatible products | 32PF9966,32PF9967D,32PF9830,37PF5320,37PF5520D,37PF7320,37PF9830,42PF5320,42PF5520D,42PF7320,42PF7420,42PF7520D, 42PF9966,42PF9967D,42PF9830,50PF7320,50PF9966,50PF9967D |
Weight & dimensions | |
---|---|
Weight | 3.5 kg |
Width top shelf | 100 cm |
Depth top shelf | 38 cm |
Weight & dimensions | |
---|---|
Width bottom shelf | 100 cm |
Depth bottom shelf | 38 cm |
Height bottom shelf | 29.3 cm |
Stand depth | 53.3 cm |
Stand height | 78 cm |
Stand width | 100 cm |
Packaging data | |
---|---|
Package width | 1055 mm |
Package depth | 585 mm |
Package height | 590 mm |
Other features | |
---|---|
Dimensions (WxDxH) | 1000 x 533 x 780 mm |
Turn angle | 60° |